Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Comparator Type | Low Power |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 10µs |
Supply Voltage Range | 1.7V to 5.5V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Amplifier Case Style | SOT-23 |
Base Number | 361 |
No.Comparators | 1 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 7µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.7V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ADCMP361YRJZ?
Additional datasheets, footprints and schematics for ADCMP361YRJZ are listed on our Part Details page. You can also find images and similar parts to ADCMP361YRJZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADCMP361YRJZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP361YRJZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADCMP361YRJZ fall under?
The ADCMP361YRJZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to ADCMP361YRJZ when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP361YRJZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADCMP361YRJZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADCMP361YRJZ have stock available?
There is no stock from authorised distributors for ADCMP361YRJZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADCMP361YRJZ often in real-time on the comparison pages.
What if I can't find stock of ADCMP361YRJZ?
You can fill out our help required form which you can use to request a quote for ADCMP361YRJZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.