ADCMP356YKSZ-REEL7 Low Power Comparators by Analog Devices

Status: Production
Series: ADCMP356
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADCMP350/ADCMP354/ADCMP356 parts are comparator and reference circuits suitable for use in general-purpose

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$0.62
27,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.65
3,799
in stock
Buy Now
Logo for element14
element14
from US$0.58
3,799
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.54
3,799
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.41
2,398
in stock
Buy Now

Features

Comparators with 0.6 V on-chip references
Output stages:
Open-drain active-low (ADCMP350)
Open-drain active-high (ADCMP354)
Push-pull active-high (ADCMP356)
High voltage (up to 22 V) tolerance on VIN and open-drain output pins
Low power consumption (10 μA)
10 nA input bias current
15 mV hysteresis
5 μs propagation delay
Specified over −40°C to +125°C temperature range
4-lead SC70 package

Alternative Descriptions

Voltage Detector 0.6V OUT PP I | Analog Devices
Comparator, Sc-70-4, -40 To 125Deg C | Newark Electronics
COMPARATOR, SC-70-4, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP356YKSZ-REEL7?

Additional datasheets, footprints and schematics for ADCMP356YKSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADCMP356YKSZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP356YKSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP356YKSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP356YKSZ-REEL7 fall under?

The ADCMP356YKSZ-REEL7 is listed under Low Power Comparators.

Can I view similar or alternative parts?

You can view similar parts to ADCMP356YKSZ-REEL7 when available in the Low Power Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP356YKSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP356YKSZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADCMP356YKSZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADCMP356YKSZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP356YKSZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADCMP356YKSZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADCMP356YKSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay