| Status: | Unknown |
|---|---|
| Series: | Dual 12-Bit SAR ADCs |
| RoHS: | Unknown |
No distributors results available
| Resolution (Bits) | 12bit |
|---|---|
| Sampling Rate | 200kSPS |
| Input Channel Type | Single Ended |
| Data Interface | Microwire QSPI Serial SPI |
| Supply Voltage Type | Single |
| Supply Voltage Min | 2.7V |
| Supply Voltage Max | 5.25V |
| ADC / DAC Case Style | MSOP |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | Dual 12-Bit SAR ADCs |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 122 |
| Conversion Time | 5µs |
| IC Case Style | SOP |
| IC Generic Number | 122 |
| Linearity Error ADC / DAC + | 0.4LSB |
| Linearity Error ADC / DAC - | 0.2LSB |
| Logic Function Number | 122 |
| No. of Bits | 12bit |
| No. of Channels | 2Channels |
| Operating Temperature Range | -40°C to +85°C |
| Supply Current | 1.5mA |
| Supply Voltage Range | 2.7V to 5.25V |
| Supply Voltage Range - Analogue | 2.7V to 5.25V |
| Supply Voltage Range - Digital | -300mV to 5.25V |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ADC122S021CIMM?
Additional datasheets, footprints and schematics for ADC122S021CIMM are listed on our Part Details page. You can also find images and similar parts to ADC122S021CIMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC122S021CIMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC122S021CIMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC122S021CIMM fall under?
The ADC122S021CIMM is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC122S021CIMM when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC122S021CIMM you can contact the distributor directly for product support, shipping queries etc.
Is the ADC122S021CIMM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC122S021CIMM have stock available?
There is no stock from authorised distributors for ADC122S021CIMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC122S021CIMM often in real-time on the comparison pages.
What if I can't find stock of ADC122S021CIMM?
You can fill out our help required form which you can use to request a quote for ADC122S021CIMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.