Status: | Unknown |
---|---|
Series: | Octal 10-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Single Ended |
Data Interface | Microwire QSPI Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | Octal 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 108 |
Conversion Time | 2µs |
IC Case Style | TSSOP |
Linearity Error ADC / DAC + | 0.1LSB |
Linearity Error ADC / DAC - | 0.1LSB |
No. of Bits | 10bit |
No. of Channels | 8Channels |
Operating Temperature Range | -40°C to +105°C |
Supply Current | 1.5mA |
Supply Voltage Range | 2.7V to 5.25V |
Supply Voltage Range - Analogue | 2.7V to 5.25V |
Supply Voltage Range - Digital | 2.7V to 5.25V |
Termination Type | Surface Mount Device |
8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter | Texas Instruments |
10BIT ADC, 8CH, POWERWISE, TSSOP16 | Farnell |
10Bit Adc, 8Ch, Powerwise, Tssop16 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADC108S052CIMT/NOPB .?
Additional datasheets, footprints and schematics for ADC108S052CIMT/NOPB . are listed on our Part Details page. You can also find images and similar parts to ADC108S052CIMT/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC108S052CIMT/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC108S052CIMT/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC108S052CIMT/NOPB . fall under?
The ADC108S052CIMT/NOPB . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC108S052CIMT/NOPB . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC108S052CIMT/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the ADC108S052CIMT/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC108S052CIMT/NOPB . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADC108S052CIMT/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC108S052CIMT/NOPB . often in real-time on the comparison pages.
What if I can't find stock of ADC108S052CIMT/NOPB .?
You can fill out our help required form which you can use to request a quote for ADC108S052CIMT/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.