ADC108S022CIMT/NOPB Part Information
Details for ADC108S022CIMT/NOPB by Texas Instruments
Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC
Part Downloads


Part Specifications
Resolution (Bits) | 10bit |
Sampling Rate | 200kSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | Octal 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- ADC, 10BIT, 200KSPS, SPI, TSSOP-16; Resolution (Bits):10bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes | Newark Electronics
- 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter | Texas Instruments
Viewing Distributors for ADC108S022CIMT/NOPB
Loading...
Loading Results for ADC108S022CIMT/NOPB