ADC101C027CIMK/NOPB Data & Signal Conversion by Texas Instruments

IC 10BIT ADC I2C SAR TSOT23-6

Status: Unknown
Series: Single 10-Bit SAR ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.59

Distributor Stock
Logo for Farnell
Farnell
from US$1.33
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.59
118,781
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.76
1,074
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.63
-
Buy Now
Logo for element14
element14
from US$1.73
-
Buy Now

Specifications

Resolution (Bits) 10bit
Sampling Rate 188.9kSPS
Input Channel Type Single Ended
Data Interface 2 Wire I2C Serial
Supply Voltage Type Single
Supply Voltage Min 2.7V
Supply Voltage Max 5.5V
ADC / DAC Case Style TSOT-23
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range Single 10-Bit SAR ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 101
IC Case Style TSOT-23
No. of Channels 1Channels
Operating Temperature Range -40°C to +105°C
Supply Current 740µA
Supply Voltage Range 2.7V to 5.5V
Supply Voltage Range - Analogue 2.7V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

10-Bit, 189kSPS, 1-Ch SAR ADC with I2C | Texas Instruments
Ic, 10Bit Adc, I2C, Sar, Tsot23-6 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADC101C027CIMK/NOPB?

Additional datasheets, footprints and schematics for ADC101C027CIMK/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC101C027CIMK/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADC101C027CIMK/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC101C027CIMK/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADC101C027CIMK/NOPB fall under?

The ADC101C027CIMK/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADC101C027CIMK/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADC101C027CIMK/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the ADC101C027CIMK/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADC101C027CIMK/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADC101C027CIMK/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADC101C027CIMK/NOPB often in real-time on the comparison pages.

What if I can't find stock of ADC101C027CIMK/NOPB?

You can fill out our help required form which you can use to request a quote for ADC101C027CIMK/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay