ADC101C021CIMK/NOPB . Part Information
Details for ADC101C021CIMK/NOPB . by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.5600 |
10 | 1.3300 |
50 | 1.2400 |
100 | 1.1400 |
250 | 1.0600 |
Stock Information
Details
Part Specifications
Resolution (Bits) | 10bit |
Sampling Rate | 188.9kSPS |
Input Channel Type | Single Ended |
Data Interface | 2 Wire I2C Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | TSOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | Single 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 101 |
IC Case Style | TSOT-23 |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +105°C |
Supply Current | 740µA |
Supply Voltage Range | 2.7V to 5.5V |
Supply Voltage Range - Analogue | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, 10BIT ADC, I2C, SAR, TSOT23-6; Resolution (Bits):10bit; Sampling Rate:188.9kSPS; Input Channel Type:Single Ended; Data Interface:2 Wire, I2C, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADC101C021CIMK/NOPB .?
Additional datasheets, footprints and schematics for ADC101C021CIMK/NOPB . are listed in our Part Details tab. You can also find the ADC101C021CIMK/NOPB . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC101C021CIMK/NOPB . in the Pricing & Inventory tab next to part details. You can view ADC101C021CIMK/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC101C021CIMK/NOPB . fall under?
The ADC101C021CIMK/NOPB . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC101C021CIMK/NOPB . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC101C021CIMK/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the ADC101C021CIMK/NOPB . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADC101C021CIMK/NOPB . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ADC101C021CIMK/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC101C021CIMK/NOPB . often in real-time on the comparison pages.
What if I can't find stock of ADC101C021CIMK/NOPB .?
You can fill out our help required form which you can use to request a quote for ADC101C021CIMK/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.