ADC081S021CIMF/NOPB Data & Signal Conversion by Texas Instruments

8BIT ADC 1CH POWERWISE SOT-23-6 REEL

Status: Unknown
Series: Single 8-Bit SAR ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADC081S021 device is a low-power, singlechannel CMOS 8-bit analog-to-digital converter with a high-speed serial interface. Unlike the conventional practice of specifying performance at a single sample rate only, the ADC081S021 is fully specified over a sample rate range of 50 ksps to 200 ksps. The converter is based upon a successive-approximation register architecture with an internal track-and-hold circuit. The output serial data is straight binary, and is compatible with several standards, such as SPI, QSPI, MICROWIRE, and many common DSP serial interfaces. The ADC081S021 operates with a single supply that can range from 2.7 V to 5.25 V. Normal power consumption using a 3.6-V or 5.25-V supply is 1.3 mW and 7.7 mW, respectively. The power-down feature reduces the power consumption to as low as 2.6 µW using a 5.25-V supply. The ADC081S021 is packaged in 6-pin WSON and SOT-23 packages. Operation over the industrial temperature range of −40°C to 85°C is ensured.

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for RS
RS
from US$0.71
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.46
156,285
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.27
-
Buy Now
Logo for element14
element14
from US$1.34
-
Buy Now
Logo for Farnell
Farnell
from US$1.17
-
Buy Now

Specifications

Resolution (Bits) 8bit
Sampling Rate 200kSPS
Input Channel Type Single Ended
Data Interface SPI
Supply Voltage Type Single
Supply Voltage Min 2.7V
Supply Voltage Max 5.25V
ADC / DAC Case Style SOT-23
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Single 8-Bit SAR ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 081
Conversion Time 5µs
Linearity Error ADC / DAC + 0.4LSB
Linearity Error ADC / DAC - 0.4LSB
No. of Bits 8bit
No. of Channels 1Channels
Operating Temperature Range -40°C to +85°C
Supply Current 1.47mA
Supply Voltage Range 2.7V to 5.25V
Supply Voltage Range - Analogue 2.7V to 5.25V
Supply Voltage Range - Digital -300mV to 5.25V
Termination Type Surface Mount Device

Alternative Descriptions

8-Bit, 200kSPS, 1-Ch SAR ADC with SPI | Texas Instruments
ADC Single 200ksps 8-Bit Serial SOT23-6 | RS
Analog To Digital Converter Adc, 8 Bit, | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADC081S021CIMF/NOPB?

Additional datasheets, footprints and schematics for ADC081S021CIMF/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC081S021CIMF/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADC081S021CIMF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC081S021CIMF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADC081S021CIMF/NOPB fall under?

The ADC081S021CIMF/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADC081S021CIMF/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADC081S021CIMF/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the ADC081S021CIMF/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADC081S021CIMF/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADC081S021CIMF/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADC081S021CIMF/NOPB often in real-time on the comparison pages.

What if I can't find stock of ADC081S021CIMF/NOPB?

You can fill out our help required form which you can use to request a quote for ADC081S021CIMF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay