Status: | Unknown |
---|---|
Series: | Single 8-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 188.9kSPS |
Input Channel Type | Single Ended |
Data Interface | 2 Wire I2C Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | TSOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | Single 8-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 81 |
IC Case Style | TSOT-23 |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +105°C |
Supply Current | 740µA |
Supply Voltage Range | 2.7V to 5.5V |
Supply Voltage Range - Analogue | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
8-Bit, 189kSPS, 1-Ch SAR ADC with I2C | Texas Instruments |
Ic, 8Bit Adc, I2C, Sar, Tsot23-6 | Newark Electronics |
IC, 8BIT ADC, I2C, SAR, TSOT23-6 | element14 |
Where can I find additional details, specifications and documents for a ADC081C027CIMK/NOPB?
Additional datasheets, footprints and schematics for ADC081C027CIMK/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC081C027CIMK/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC081C027CIMK/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC081C027CIMK/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC081C027CIMK/NOPB fall under?
The ADC081C027CIMK/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC081C027CIMK/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC081C027CIMK/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the ADC081C027CIMK/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC081C027CIMK/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADC081C027CIMK/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC081C027CIMK/NOPB often in real-time on the comparison pages.
What if I can't find stock of ADC081C027CIMK/NOPB?
You can fill out our help required form which you can use to request a quote for ADC081C027CIMK/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.