Status: | Unknown |
---|---|
Series: | Single 8-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 188.9kSPS |
Input Channel Type | Single Ended |
Data Interface | I2C |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | Single 8-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
8-Bit, 189kSPS, 1-Ch SAR ADC with I2C and Alert Pin | Texas Instruments |
Adc, 8Bit, 188.9Ksps, I2C, Vssop-8 | Newark Electronics |
ADC, 8BIT, 188.9KSPS, I2C, VSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a ADC081C021CIMM/NOPB .?
Additional datasheets, footprints and schematics for ADC081C021CIMM/NOPB . are listed on our Part Details page. You can also find images and similar parts to ADC081C021CIMM/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC081C021CIMM/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC081C021CIMM/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC081C021CIMM/NOPB . fall under?
The ADC081C021CIMM/NOPB . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC081C021CIMM/NOPB . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC081C021CIMM/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the ADC081C021CIMM/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC081C021CIMM/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADC081C021CIMM/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC081C021CIMM/NOPB . often in real-time on the comparison pages.
What if I can't find stock of ADC081C021CIMM/NOPB .?
You can fill out our help required form which you can use to request a quote for ADC081C021CIMM/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.