Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Silica
-
|
-
|
Buy Now |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 10kSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel TTL |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Product Range | - |
Where can I find additional details, specifications and documents for a ADC0809CCN/NOPB?
Additional datasheets, footprints and schematics for ADC0809CCN/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC0809CCN/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC0809CCN/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC0809CCN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC0809CCN/NOPB fall under?
The ADC0809CCN/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC0809CCN/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC0809CCN/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the ADC0809CCN/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC0809CCN/NOPB have stock available?
Authorised distributors including Avnet Silica have stock available or on a lead time for ADC0809CCN/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC0809CCN/NOPB often in real-time on the comparison pages.
What if I can't find stock of ADC0809CCN/NOPB?
You can fill out our help required form which you can use to request a quote for ADC0809CCN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.