Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Logger Type | USB Precision |
---|---|
No. of Channels | - |
Reading Capacity | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Power Supply | USB |
Resolution | 24 bits |
Data Logger, 24Bit, 16Ch, Usb | Newark Electronics |
DATA LOGGER, 24BIT, 16CH, USB | element14 |
Where can I find additional details, specifications and documents for a ADC-24?
Additional datasheets, footprints and schematics for ADC-24 are listed on our Part Details page. You can also find images and similar parts to ADC-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC-24 fall under?
The ADC-24 is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to ADC-24 when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC-24 you can contact the distributor directly for product support, shipping queries etc.
Is the ADC-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC-24 have stock available?
Authorised distributors including TestEquity, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADC-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC-24 often in real-time on the comparison pages.
What if I can't find stock of ADC-24?
You can fill out our help required form which you can use to request a quote for ADC-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.