ADAV801ASTZ Audio CODECs by Analog Devices

Status: Production
Series: ADAV801
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADAV801 is a stereo audio codec intended for

Where to Buy

Prices starting from US$13.76

Distributor Stock
Logo for element14
element14
from US$13.76
59
in stock
Buy Now
Logo for Farnell
Farnell
from US$14.15
59
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Stereo analog-to-digital converter (ADC) 
Supports 48 kHz/96 kHz sample rates 
102 dB dynamic range 
Single-ended input 
Automatic level control
Stereo sample rate converter (SRC) 
Input/output range: 8 kHz to 192 kHz 
140 dB dynamic range
S/PDIF (IEC 60958) input and output 
Digital interface receiver (DIR) 
Digital interface transmitter (DIT)
PLL-based audio MCLK generators
Generates required DVDR system MCLKs
Device control via SPI-compatible serial port
64-lead LQFP package
See datasheet for additional features

Alternative Descriptions

Audio Codec, 24Bit, 192Ksps, Lqfp | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADAV801ASTZ?

Additional datasheets, footprints and schematics for ADAV801ASTZ are listed on our Part Details page. You can also find images and similar parts to ADAV801ASTZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADAV801ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAV801ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADAV801ASTZ fall under?

The ADAV801ASTZ is listed under Audio CODECs.

Can I view similar or alternative parts?

You can view similar parts to ADAV801ASTZ when available in the Audio CODECs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADAV801ASTZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADAV801ASTZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADAV801ASTZ have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ADAV801ASTZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADAV801ASTZ often in real-time on the comparison pages.

What if I can't find stock of ADAV801ASTZ?

You can fill out our help required form which you can use to request a quote for ADAV801ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay