Status: | Production |
---|---|
Series: | ADAU7002 |
RoHS: | Compliant |
Prices starting from US$0.66
64× decimation of a stereo pulse density modulation (PDM) bit stream to pulse code modulation (PCM) audio data |
Slave I2S or time division multiplexed (TDM) output interface |
Configurable TDM slots |
I/O supply operation: 1.62 V to 3.6 V |
64× output sample rate PDM clock |
64×/128×/192×/256×/384×/512× output sample rate BCLK |
Automatic BCLK ratio detection |
Output sample rate: 4 kHz to 96 kHz |
Automatic PDM CLK drive at 64× the sample rate |
Automatic power down with BCLK removal |
0.67 mA operating current at 48 kHz and 1.8 V IOVDD supply |
Shutdown current: <1 μA |
8-ball, 1.56 mm × 0.76 mm, 0.4 mm pitch WLCSP |
Power-on reset |
Tdm Conversion Ic, 2 Channel, Wlcsp | Newark Electronics |
TDM CONVERSION IC, 2 CHANNEL, WLCSP | element14 |
PDM to I2S/TDM IC | Analog Devices |
Where can I find additional details, specifications and documents for a ADAU7002ACBZ-R7?
Additional datasheets, footprints and schematics for ADAU7002ACBZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADAU7002ACBZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAU7002ACBZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAU7002ACBZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAU7002ACBZ-R7 fall under?
The ADAU7002ACBZ-R7 is listed under Sample Rate Converters.
Can I view similar or alternative parts?
You can view similar parts to ADAU7002ACBZ-R7 when available in the Sample Rate Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAU7002ACBZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADAU7002ACBZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADAU7002ACBZ-R7 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADAU7002ACBZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAU7002ACBZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADAU7002ACBZ-R7?
You can fill out our help required form which you can use to request a quote for ADAU7002ACBZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.