ADAU1966WBSTZ Audio D/A Converters by Analog Devices

Status: Production
Series: ADAU1966
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADAU1966 is a high performance, single-chip DAC thatprovides 16 digital-to-analog converters (DACs) with differentialoutput using the Analog Devices, Inc., patented multibitsigma-delta (Σ-Δ) architecture. An SPI/I2C port is included,allowing a microcontroller to adjust volume and many otherparameters. The ADAU1966 operates from 2.5 V digital, 5 Vanalog and 3.3 V or 5 V input/output supplies. A linear regulatoris included to generate the digital supply voltage from the analogsupply voltage. The ADAU1966 is available in an 80-lead LQFPpackage.The ADAU1966 is designed for low EMI. This consideration isapparent in both the system and circuit design architectures.By using the on-board PLL to derive the internal master clockfrom an external LRCLK, the ADAU1966 can eliminate theneed for a separate high frequency master clock and can beused with or without a bit clock. The DACs are designed usingthe latest Analog Devices continuous time architectures tofurther minimize EMI. By using 2.5 V digital supplies, powerconsumption is minimized, and the digital waveforms are asmaller amplitude, further reducing emissions.
Distributor Stock
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Analog Devices
Analog Devices
-
-
Buy Now

Features

118 dB DAC dynamic range and SNR
−98 dB THD + N
Differential voltage DAC output
2.5 V digital, 5 V analog and 3.3 V or 5 V I/O supplies
521 mW total (32.6 mW/channel) quiescent power
PLL generated or direct MCLK master clock
Low EMI design
Linear regulator driver to generate digital supply
Supports 24-bit and 32 kHz to 192 kHz sample rates
Low propagation 192 kHz sample rate mode
Log volume control with autoramp function
Temperature sensor with digital readout ±3°C accuracy
SPI and I2C controllable for flexibility
See data sheet for additional features

Alternative Descriptions

CONVERTER - DAC | Richardson RFPD
High Performance 16 DAC | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADAU1966WBSTZ?

Additional datasheets, footprints and schematics for ADAU1966WBSTZ are listed on our Part Details page. You can also find images and similar parts to ADAU1966WBSTZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADAU1966WBSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAU1966WBSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADAU1966WBSTZ fall under?

The ADAU1966WBSTZ is listed under Audio D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to ADAU1966WBSTZ when available in the Audio D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADAU1966WBSTZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADAU1966WBSTZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADAU1966WBSTZ have stock available?

Authorised distributors including Richardson RFPD and Analog Devices have stock available or on a lead time for ADAU1966WBSTZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADAU1966WBSTZ often in real-time on the comparison pages.

What if I can't find stock of ADAU1966WBSTZ?

You can fill out our help required form which you can use to request a quote for ADAU1966WBSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay