ADAU1772BCPZ-R7 Audio CODECs by Analog Devices

Status: Production
Series: ADAU1772
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADAU1772 is a codec with four inputs and two outputs that incorporates a digital processing engine to perform filtering, level control, signal level monitoring, and mixing. The path from the analog input to the DSP core to the analog output is optimized for low latency and is ideal for noise cancelling headsets. With the addition of just a few passive components, a crystal, and an EEPROM for booting, the ADAU1772 provides a complete headset solution.

Where to Buy

Prices starting from US$5.82

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$5.82
1,899
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.63
740
in stock
Buy Now
Logo for element14
element14
from US$8.52
740
in stock
Buy Now
Logo for Farnell
Farnell
from US$8.13
740
in stock
Buy Now

Features

Programmable audio processing engine 192 kHz processing path
Biquad filters, limiters, volume controls, mixing
Low latency, 24-bit ADCs and DACs
102 dB SNR (signal through PGA and ADC with A-weighted filter)
107 dB combined SNR (signal through DAC and headphone with A-weighted filter)
Serial port sample rates from 8 kHz to 192 kHz
38 μs analog-to-analog latency
Four single-ended analog inputs—configurable as microphone or line inputs
Stereo analog audio output—single-ended or differential, configurable as either line output or headphone driver
PLL supporting any input clock rate from 8 MHz to 27 MHz
Full-duplex, asynchronous sample rate converters (ASRCs)
See data sheet for additional features

Alternative Descriptions

Low Latency, Noise and Power | Analog Devices
Audio Codec, 24Bit, 192Ksps, Lfcsp-Ep Rohs Compliant: Yes |Analog Devices ADAU1772BCPZ-R7 | Newark Electronics
AUDIO CODEC, 24BIT, 192KSPS, LFCSP-EP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADAU1772BCPZ-R7?

Additional datasheets, footprints and schematics for ADAU1772BCPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADAU1772BCPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADAU1772BCPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAU1772BCPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADAU1772BCPZ-R7 fall under?

The ADAU1772BCPZ-R7 is listed under Audio CODECs.

Can I view similar or alternative parts?

You can view similar parts to ADAU1772BCPZ-R7 when available in the Audio CODECs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADAU1772BCPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADAU1772BCPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADAU1772BCPZ-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADAU1772BCPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADAU1772BCPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADAU1772BCPZ-R7?

You can fill out our help required form which you can use to request a quote for ADAU1772BCPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay