Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.53
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Right Angle Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Receptacle |
Impedance | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
RF Adaptor - SMA-M To SMA-F 90deg | RS |
Rf Coax Adaptor, Sma Male/Sma Female R/A | Newark Electronics |
RF COAX ADAPTOR, SMA MALE/SMA FEMALE R/A | element14 |
Coaxial Adapter, Right Angle, RF Adaptor, SMA Plug to SMA Socket, 90 Degree | Siretta ADAPT/SMAM/SMAF/RA | RS Americas |
Siretta ADAPT/SMAM/SMAF/RA SMAM To SMAF- Right Angle Adapter | Rapid Electronics |
Where can I find additional details, specifications and documents for a ADAPT/SMAM/SMAF/RA?
Additional datasheets, footprints and schematics for ADAPT/SMAM/SMAF/RA are listed on our Part Details page. You can also find images and similar parts to ADAPT/SMAM/SMAF/RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAPT/SMAM/SMAF/RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAPT/SMAM/SMAF/RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAPT/SMAM/SMAF/RA fall under?
The ADAPT/SMAM/SMAF/RA is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to ADAPT/SMAM/SMAF/RA when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAPT/SMAM/SMAF/RA you can contact the distributor directly for product support, shipping queries etc.
Is the ADAPT/SMAM/SMAF/RA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADAPT/SMAM/SMAF/RA have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for ADAPT/SMAM/SMAF/RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAPT/SMAM/SMAF/RA often in real-time on the comparison pages.
What if I can't find stock of ADAPT/SMAM/SMAF/RA?
You can fill out our help required form which you can use to request a quote for ADAPT/SMAM/SMAF/RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.