Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.40
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Receptacle |
Convert To Coax Type | SMA RP |
Convert To Gender | Plug |
Impedance | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Convert From Positions | 2Ways |
Convert To Positions | 2Ways |
Inter Series Connector A | SMA Coaxial |
Inter Series Connector B | SMA Coaxial |
RF Adaptor - SMA-F To SMA-M RP | RS |
Rf Coax Adaptor, Sma Rcpt To Sma Rp Plug | Newark Electronics |
RF COAX ADAPTOR, SMA RCPT TO SMA RP PLUG | element14 |
Siretta ADAPT/SMAF/SMAM/RP SMAF To SMAM Reverse Polarity Adapter | Rapid Electronics |
Coaxial Adapter, Straight, RF Adapter, SMA Socket to SMA Plug, Reverse Polarity | Siretta ADAPT/SMAF/SMAM/RP | RS Americas |
Where can I find additional details, specifications and documents for a ADAPT/SMAF/SMAM/RP?
Additional datasheets, footprints and schematics for ADAPT/SMAF/SMAM/RP are listed on our Part Details page. You can also find images and similar parts to ADAPT/SMAF/SMAM/RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAPT/SMAF/SMAM/RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAPT/SMAF/SMAM/RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAPT/SMAF/SMAM/RP fall under?
The ADAPT/SMAF/SMAM/RP is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to ADAPT/SMAF/SMAM/RP when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAPT/SMAF/SMAM/RP you can contact the distributor directly for product support, shipping queries etc.
Is the ADAPT/SMAF/SMAM/RP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADAPT/SMAF/SMAM/RP have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for ADAPT/SMAF/SMAM/RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAPT/SMAF/SMAM/RP often in real-time on the comparison pages.
What if I can't find stock of ADAPT/SMAF/SMAM/RP?
You can fill out our help required form which you can use to request a quote for ADAPT/SMAF/SMAM/RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.