Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Ethernet Ports | 2Ports |
---|---|
No. of Serial Communication Ports | 4 Port |
Network Speeds | 10Mbps, 100Mbps |
Port Types | RJ45 x 2, RS485 x 2, Type-A USB x 1, Micro USB x 1 |
Compact Intelligent Gateway W/Ai, 30Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a ADAM-6717?
Additional datasheets, footprints and schematics for ADAM-6717 are listed on our Part Details page. You can also find images and similar parts to ADAM-6717 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAM-6717 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAM-6717 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAM-6717 fall under?
The ADAM-6717 is listed under Automation & Process Control > Network Control > Gateways.
Can I view similar or alternative parts?
You can view similar parts to ADAM-6717 when available in the Gateways range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAM-6717 you can contact the distributor directly for product support, shipping queries etc.
Is the ADAM-6717 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADAM-6717 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ADAM-6717.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAM-6717 often in real-time on the comparison pages.
What if I can't find stock of ADAM-6717?
You can fill out our help required form which you can use to request a quote for ADAM-6717 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.