Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Data Rate Max | 100Mbps |
---|---|
External Depth | 75mm |
External Height | 110mm |
External Width | 231mm |
Features | 4 I/O slot expansion |
Network Speeds | 10Mbps, 100Mbps |
No. of Channels | 6Channels |
RoHS Compliant | Yes |
Pc-Based Controller | Newark Electronics |
Where can I find additional details, specifications and documents for a ADAM-5510-A3E?
Additional datasheets, footprints and schematics for ADAM-5510-A3E are listed on our Part Details page. You can also find images and similar parts to ADAM-5510-A3E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAM-5510-A3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAM-5510-A3E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAM-5510-A3E fall under?
The ADAM-5510-A3E is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Controller Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADAM-5510-A3E when available in the Controller Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAM-5510-A3E you can contact the distributor directly for product support, shipping queries etc.
Is the ADAM-5510-A3E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ADAM-5510-A3E have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ADAM-5510-A3E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAM-5510-A3E often in real-time on the comparison pages.
What if I can't find stock of ADAM-5510-A3E?
You can fill out our help required form which you can use to request a quote for ADAM-5510-A3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.