Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$221.40
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$232.93
|
5,664
in stock
|
Buy Now | |
Newark Electronics
from US$293.97
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$230.00
|
6
in stock
|
Buy Now | |
element14
from US$243.11
|
6
in stock
|
Buy Now | |
Farnell
from US$234.80
|
6
in stock
|
Buy Now | |
Richardson RFPD
from US$221.40
|
1
in stock
|
Buy Now |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | AD9363 |
Kit Application Type | RF / IF |
Application Sub Type | Transceiver |
Kit Contents | Eval Board AD9363 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
SDR Active Learning Platform | Analog Devices |
Learning Module, Plutosdr, 3.8Ghz | Newark Electronics |
LEARNING MODULE, PLUTOSDR, 3.8GHZ | element14 |
SOFTWARE DEFINED RADIO DEMO PLATFORM | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADALM-PLUTO?
Additional datasheets, footprints and schematics for ADALM-PLUTO are listed on our Part Details page. You can also find images and similar parts to ADALM-PLUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADALM-PLUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADALM-PLUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADALM-PLUTO fall under?
The ADALM-PLUTO is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Hobby / Education Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADALM-PLUTO when available in the Hobby / Education Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADALM-PLUTO you can contact the distributor directly for product support, shipping queries etc.
Is the ADALM-PLUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADALM-PLUTO have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for ADALM-PLUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADALM-PLUTO often in real-time on the comparison pages.
What if I can't find stock of ADALM-PLUTO?
You can fill out our help required form which you can use to request a quote for ADALM-PLUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.