Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$160.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$160.00
|
No stock
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 8bit |
Silicon Family Name | ATmega |
Core Architecture | AVR |
Core Sub-Architecture | - |
Silicon Core Number | - |
Kit Contents | 13x boards Conductive thread / cloth / needles Jumper wires Cable Batteries Components |
Product Range | - |
Features | Built-in USB Support Works with Mac Windows Linux Arduino Compatible |
Dev Kit, Flora Wearable Bundle | Newark Electronics |
Where can I find additional details, specifications and documents for a ADAFRUIT FLORA WEARABLES?
Additional datasheets, footprints and schematics for ADAFRUIT FLORA WEARABLES are listed on our Part Details page. You can also find images and similar parts to ADAFRUIT FLORA WEARABLES on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAFRUIT FLORA WEARABLES on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAFRUIT FLORA WEARABLES price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAFRUIT FLORA WEARABLES fall under?
The ADAFRUIT FLORA WEARABLES is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > AVR.
Can I view similar or alternative parts?
You can view similar parts to ADAFRUIT FLORA WEARABLES when available in the AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAFRUIT FLORA WEARABLES you can contact the distributor directly for product support, shipping queries etc.
Is the ADAFRUIT FLORA WEARABLES RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADAFRUIT FLORA WEARABLES have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ADAFRUIT FLORA WEARABLES.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAFRUIT FLORA WEARABLES often in real-time on the comparison pages.
What if I can't find stock of ADAFRUIT FLORA WEARABLES?
You can fill out our help required form which you can use to request a quote for ADAFRUIT FLORA WEARABLES from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.