Status: | Production |
---|---|
Series: | ADA4940-1 |
RoHS: | Compliant |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.80
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
996
in stock
|
Buy Now | |
element14
from US$2.87
|
996
in stock
|
Buy Now | |
Farnell
from US$2.75
|
996
in stock
|
Buy Now | |
Analog Devices
from US$1.87
|
907
in stock
|
Buy Now | |
Chip One Stop
from US$2.38
|
345
in stock
|
Buy Now | |
Richardson RFPD
from US$2.70
|
-
|
Buy Now |
Small signal bandwidth: 260 MHz |
Ultralow power 1.25mA |
Extremely low harmonic distortion |
−122 dB THD at 50 kHz |
−96 dB THD at 1 MHz |
Low input voltage noise: 3.9 nV/√Hz |
0.35 mV maximum offset voltage |
Balanced outputs |
Settling time to 0.1%: 34 ns |
Rail-to-rail output: −VS + 0.1 V to +VS − 0.1 V |
Adjustable output common-mode voltage |
Flexible power supplies: 3 V to 7 V (LFCSP) |
Disable pin to reduce power consumption |
Available in LFCSP and SOIC packages |
Diff-Amp, 260Mhz, -40 To 125Deg C, Nsoic | Newark Electronics |
DIFF-AMP, 260MHZ, -40 TO 125DEG C, NSOIC | element14 |
Sub 10M W ADC Driver for PULSA | Analog Devices |
Differential ADC Driver Low Power SOIC8 | RS |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADA4940-1ARZ?
Additional datasheets, footprints and schematics for ADA4940-1ARZ are listed on our Part Details page. You can also find images and similar parts to ADA4940-1ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4940-1ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4940-1ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4940-1ARZ fall under?
The ADA4940-1ARZ is listed under Single-Ended to Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ADA4940-1ARZ when available in the Single-Ended to Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4940-1ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4940-1ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4940-1ARZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for ADA4940-1ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4940-1ARZ often in real-time on the comparison pages.
What if I can't find stock of ADA4940-1ARZ?
You can fill out our help required form which you can use to request a quote for ADA4940-1ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.