Status: | Production |
---|---|
Series: | ADA4940-1 |
RoHS: | Compliant |
Prices starting from US$1.87
Small signal bandwidth: 260 MHz |
Ultralow power 1.25mA |
Extremely low harmonic distortion |
−122 dB THD at 50 kHz |
−96 dB THD at 1 MHz |
Low input voltage noise: 3.9 nV/√Hz |
0.35 mV maximum offset voltage |
Balanced outputs |
Settling time to 0.1%: 34 ns |
Rail-to-rail output: −VS + 0.1 V to +VS − 0.1 V |
Adjustable output common-mode voltage |
Flexible power supplies: 3 V to 7 V (LFCSP) |
Disable pin to reduce power consumption |
Available in LFCSP and SOIC packages |
Sub 10M W ADC Driver for PULSA | Analog Devices |
Diff-Amp, 260Mhz, -40 To 125Deg C Rohs Compliant: Yes |Analog Devices ADA4940-1ACPZ-R7 | Newark Electronics |
DIFF-AMP, 260MHZ, -40 TO 125DEG C | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADA4940-1ACPZ-R7?
Additional datasheets, footprints and schematics for ADA4940-1ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4940-1ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4940-1ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4940-1ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4940-1ACPZ-R7 fall under?
The ADA4940-1ACPZ-R7 is listed under Single-Ended to Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ADA4940-1ACPZ-R7 when available in the Single-Ended to Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4940-1ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4940-1ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4940-1ACPZ-R7 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA4940-1ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4940-1ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADA4940-1ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADA4940-1ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.