ADA4940-1ACPZ-R2 Single-Ended to Differential Amplifiers by Analog Devices

Status: Production
Series: ADA4940-1
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4940-1 / ADA4940-2 are low noise, low distortion differential amplifiers with very low power consumption. They are an ideal choice for driving low power, high resolution, high performance SAR and sigma-delta (Σ-Δ) analog-to-digital converters (ADCs) with resolutions up to 18 bits from dc to 1 MHz on only 1.25 mA of quiescent current. The adjustable level of the output common-mode voltage allows the ADA4940-1/ ADA4940-2 to match the input common-mode voltage of multiple ADCs. The internal common-mode feedback loop provides exceptional output balance, as well as suppression of even-order harmonic distortion products.With the ADA4940-1 / ADA4940-2, differential gain configurations are easily realized with a simple external feedback network of four resistors determining the closed-loop gain of the amplifier. The ADA4940-1 / ADA4940-2 are fabricated using Analog Devices, Inc., complementary bipolar process, enabling them to achieve very low levels of distortion with an input voltage noise of only 3.9 nV/√Hz. The low dc offset and excellent dynamic performance of the ADA4940-1 / ADA4940-2 make them well suited for a variety of data acquisition and signal processing

Where to Buy

Prices starting from US$2.78

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.78
3,514
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.48
604
in stock
Buy Now
Logo for element14
element14
from US$4.04
604
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.88
604
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.84
-
Buy Now

Features

Small signal bandwidth: 260 MHz
Ultralow power 1.25mA
Extremely low harmonic distortion
−122 dB THD at 50 kHz
−96 dB THD at 1 MHz
Low input voltage noise: 3.9 nV/√Hz
0.35 mV maximum offset voltage
Balanced outputs
Settling time to 0.1%: 34 ns
Rail-to-rail output: −VS + 0.1 V to +VS − 0.1 V
Adjustable output common-mode voltage
Flexible power supplies: 3 V to 7 V (LFCSP)
Disable pin to reduce power consumption
Available in LFCSP and SOIC packages

Alternative Descriptions

Sub 10M W ADC Driver for PULSA | Analog Devices
Diff-Amp, 260Mhz, -40 To 125Deg C | Newark Electronics
DIFF-AMP, 260MHZ, -40 TO 125DEG C | element14
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4940-1ACPZ-R2?

Additional datasheets, footprints and schematics for ADA4940-1ACPZ-R2 are listed on our Part Details page. You can also find images and similar parts to ADA4940-1ACPZ-R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4940-1ACPZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4940-1ACPZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4940-1ACPZ-R2 fall under?

The ADA4940-1ACPZ-R2 is listed under Single-Ended to Differential Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to ADA4940-1ACPZ-R2 when available in the Single-Ended to Differential Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4940-1ACPZ-R2 you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4940-1ACPZ-R2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4940-1ACPZ-R2 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADA4940-1ACPZ-R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4940-1ACPZ-R2 often in real-time on the comparison pages.

What if I can't find stock of ADA4940-1ACPZ-R2?

You can fill out our help required form which you can use to request a quote for ADA4940-1ACPZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay