Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 2Amplifiers |
---|---|
Input Offset Voltage | 300µV |
Gain dB Max | - |
Bandwidth | 2.3GHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Amplifier Case Style | LFCSP |
No. of Pins | 24Pins |
Supply Voltage Range | 4.5V to 11V |
Slew Rate | 5kV/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a ADA4927-2YCPZ-R2?
Additional datasheets, footprints and schematics for ADA4927-2YCPZ-R2 are listed on our Part Details page. You can also find images and similar parts to ADA4927-2YCPZ-R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4927-2YCPZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4927-2YCPZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4927-2YCPZ-R2 fall under?
The ADA4927-2YCPZ-R2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ADA4927-2YCPZ-R2 when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4927-2YCPZ-R2 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4927-2YCPZ-R2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADA4927-2YCPZ-R2 have stock available?
There is no stock from authorised distributors for ADA4927-2YCPZ-R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4927-2YCPZ-R2 often in real-time on the comparison pages.
What if I can't find stock of ADA4927-2YCPZ-R2?
You can fill out our help required form which you can use to request a quote for ADA4927-2YCPZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.