ADA4922-1ARDZ Single-Ended to Differential Amplifiers by Analog Devices

Status: Production
Series: ADA4922-1
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4922-1 is a differential driver for 16-bit to 18-bitanalog-to-digital converters (ADCs) that have differential inputranges up to ±20 V. Configured as an easy-to-use, single-ended-to-differentialamplifier, the ADA4922-1 requires no externalcomponents to drive ADCs. The ADA4922-1 provides essentialbenefits such as low distortion and high SNR that are requiredfor driving ADCs with resolutions up to 18 bits.With a wide supply voltage range (5 V to 26 V), high inputimpedance, and fixed differential gain of 2, the ADA4922-1 isdesigned to drive ADCs found to in a variety of

Where to Buy

Prices starting from US$4.27

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.27
1,078
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$8.36
43
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.30
24
in stock
Buy Now
Logo for element14
element14
from US$6.43
24
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.10
24
in stock
Buy Now

Features

Single-ended-to-differential conversion
Low distortion (VO, dm = 40 V p-p)
−99 dBc HD at 100 kHz
Low differential output referred noise: 12 nV/√Hz
High input impedance: 11 MΩ
Fixed gain of 2
No external gain components required
Low output-referred offset voltage: 1.1 mV maximum
Low input bias current: 3.5 μA maximum
Wide supply range
5 V to 26 V
Can produce differential output signals in excess of 40 V p-p
High speed
38 MHz, −3 dB bandwidth at 0.2 V p-p differential output
Fast settling time
200 ns to 0.01% for 12 V step on ±5 V supplies
Disable feature
Available in space-saving, thermally enhanced packages
8-lead, 3 mm × 3 mm LFCSP
8-lead SOIC
Low supply current: IS = 10 mA on ±12 V supplies

Alternative Descriptions

Hi Volt Driver for +10V ADCs t | Analog Devices
Diff-Amp, 38Mhz, -40 To 85Deg C | Newark Electronics
DIFF-AMP, 38MHZ, -40 TO 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4922-1ARDZ?

Additional datasheets, footprints and schematics for ADA4922-1ARDZ are listed on our Part Details page. You can also find images and similar parts to ADA4922-1ARDZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4922-1ARDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4922-1ARDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4922-1ARDZ fall under?

The ADA4922-1ARDZ is listed under Single-Ended to Differential Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to ADA4922-1ARDZ when available in the Single-Ended to Differential Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4922-1ARDZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4922-1ARDZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4922-1ARDZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA4922-1ARDZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4922-1ARDZ often in real-time on the comparison pages.

What if I can't find stock of ADA4922-1ARDZ?

You can fill out our help required form which you can use to request a quote for ADA4922-1ARDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay