Status: | Production |
---|---|
Series: | ADA4895-1 |
RoHS: | Compliant |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.69
|
146
in stock
|
Buy Now | |
Analog Devices
from US$2.23
|
7,748
in stock
|
Buy Now | |
Chip One Stop
from US$2.95
|
242
in stock
|
Buy Now | |
Newark Electronics
from US$5.47
|
159
in stock
|
Buy Now | |
element14
from US$3.64
|
159
in stock
|
Buy Now | |
Farnell
from US$3.40
|
159
in stock
|
Buy Now | |
Richardson RFPD
from US$3.19
|
-
|
Buy Now |
Low wideband noise |
1 nV/√Hz |
1.6 pA/√Hz |
Low 1/f noise: 2 nV/√Hz at 10 Hz |
Low distortion (SFDR): −96 dBc |
at 100 kHz, VOUT = 2 V p-p |
Low power: 3 mA per amplifier |
Low input offset voltage: |
350 μV maximum |
High speed |
236 MHz, −3 dB bandwidth |
(G = +10) |
943 V/μs slew rate |
22 ns settling time to 0.1% |
Rail-to-rail output |
Wide supply range: 3 V to 10 V |
Disable feature |
8-Lead SOIC Decomp L/N L/P Op | Analog Devices |
Op-Amp, 1.5Ghz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 1.5GHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
Analog Devices, ADA4895-1ARZ | RS |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADA4895-1ARZ?
Additional datasheets, footprints and schematics for ADA4895-1ARZ are listed on our Part Details page. You can also find images and similar parts to ADA4895-1ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4895-1ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4895-1ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4895-1ARZ fall under?
The ADA4895-1ARZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to ADA4895-1ARZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4895-1ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4895-1ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4895-1ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA4895-1ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4895-1ARZ often in real-time on the comparison pages.
What if I can't find stock of ADA4895-1ARZ?
You can fill out our help required form which you can use to request a quote for ADA4895-1ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.