Status: | Production |
---|---|
Series: | ADA4895-1 |
RoHS: | Compliant |
Low wideband noise |
1 nV/√Hz |
1.6 pA/√Hz |
Low 1/f noise: 2 nV/√Hz at 10 Hz |
Low distortion (SFDR): −96 dBc |
at 100 kHz, VOUT = 2 V p-p |
Low power: 3 mA per amplifier |
Low input offset voltage: |
350 μV maximum |
High speed |
236 MHz, −3 dB bandwidth |
(G = +10) |
943 V/μs slew rate |
22 ns settling time to 0.1% |
Rail-to-rail output |
Wide supply range: 3 V to 10 V |
Disable feature |
6Lead SOT23 Decomp L/N L/P Op | Analog Devices |
OP-AMP, 1.5GHZ, -40 TO 125DEG C, SOT-23 | element14 |
Op-Amp, 1.5Ghz, -40 To 125Deg C, Sot-23 Rohs Compliant: Yes |Analog Devices ADA4895-1ARJZ-R7 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADA4895-1ARJZ-R7?
Additional datasheets, footprints and schematics for ADA4895-1ARJZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4895-1ARJZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4895-1ARJZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4895-1ARJZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4895-1ARJZ-R7 fall under?
The ADA4895-1ARJZ-R7 is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to ADA4895-1ARJZ-R7 when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4895-1ARJZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4895-1ARJZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4895-1ARJZ-R7 have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics and Farnell have stock available or on a lead time for ADA4895-1ARJZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4895-1ARJZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADA4895-1ARJZ-R7?
You can fill out our help required form which you can use to request a quote for ADA4895-1ARJZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.