Status: | Production |
---|---|
Series: | ADA4891-1 |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.19
|
No stock
|
Buy Now | |
Analog Devices
from US$0.60
|
1,368
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
572
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
416
in stock
|
Buy Now | |
element14
from US$0.88
|
416
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.15
|
83
in stock
|
Buy Now |
High speed and fast settling |
−3 dB bandwidth: 220 MHz (G = +1) |
Slew rate: 170 V/μs |
Settling time to 0.1%: 28 ns |
Video specifications (G = +2, RL = 150 Ω) |
0.1 dB gain flatness: 25 MHz |
Differential gain error: 0.05% |
Differential phase error: 0.25° |
Single-supply operation |
Wide supply range: 2.7 V to 5.5 V |
Output swings to within 50 mV of supply rails |
Low distortion: 79 dBc SFDR at 1 MHz |
Linear output current: 125 mA at −40 dBc |
Low power: |
4.4 mA per amplifier |
Lw Cst CMOS Hgh Spd RR Amp | Analog Devices |
Op-Amp, 240Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 240MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a ADA4891-1ARZ?
Additional datasheets, footprints and schematics for ADA4891-1ARZ are listed on our Part Details page. You can also find images and similar parts to ADA4891-1ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4891-1ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4891-1ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4891-1ARZ fall under?
The ADA4891-1ARZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to ADA4891-1ARZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4891-1ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4891-1ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4891-1ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA4891-1ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4891-1ARZ often in real-time on the comparison pages.
What if I can't find stock of ADA4891-1ARZ?
You can fill out our help required form which you can use to request a quote for ADA4891-1ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.