ADA4870ARRZ High Output Current Op Amps ≥ 100mA by Analog Devices

Status: Last Time Buy
Series: ADA4870
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4870 is a unity gain stable, high speed current feedback amplifier capable of delivering 1 A of output current and 2500 V/μs slew rate from a 40 V supply. Manufactured using the Analog Devices, Inc., proprietary high voltage extra fast complementary bipolar (XFCB) process, the innovative architecture of the ADA4870 enables high output power, high speed signal processing solutions in

Where to Buy

Prices starting from US$15.38

Distributor Stock
Logo for Richardson RFPD
Richardson RFPD
from US$15.38
580
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$18.20
3
in stock
Buy Now
Logo for element14
element14
from US$16.65
-
Buy Now
Logo for Farnell
Farnell
from US$18.33
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Ideal for driving high capacitive or low resistive loads
Wide supply range: 10 V to 40 V
High output current drive: 1A
Wide output voltage swing: 37 V swing with 40 V supply
High slew rate: 2500 V/μs
High bandwidth: 52 MHz large signal, 70 MHz small signal
Low noise: 2.1 nV/√Hz
Quiescent current: 32.5 mA
Power down: 0.75 mA
Short-circuit protection and flag
Current limit: 1.2 A
Thermal protection

Alternative Descriptions

AMPLIFIER - OP AMPS | Richardson RFPD
OP-AMP, -40 TO 85DEG C, SOIC-20 | element14
Op-Amp, -40 To 85Deg C, Soic-20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4870ARRZ?

Additional datasheets, footprints and schematics for ADA4870ARRZ are listed on our Part Details page. You can also find images and similar parts to ADA4870ARRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4870ARRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4870ARRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4870ARRZ fall under?

The ADA4870ARRZ is listed under High Output Current Op Amps ≥ 100mA.

Can I view similar or alternative parts?

You can view similar parts to ADA4870ARRZ when available in the High Output Current Op Amps ≥ 100mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4870ARRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4870ARRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4870ARRZ have stock available?

Authorised distributors including Richardson RFPD, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for ADA4870ARRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4870ARRZ often in real-time on the comparison pages.

What if I can't find stock of ADA4870ARRZ?

You can fill out our help required form which you can use to request a quote for ADA4870ARRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay