Status: | Production |
---|---|
Series: | ADA4800 |
RoHS: | Compliant |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$0.89
|
18,931
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
4,167
in stock
|
Buy Now | |
element14
from US$0.90
|
4,167
in stock
|
Buy Now | |
Farnell
from US$0.79
|
4,167
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
3,000
in stock
|
Buy Now | |
Richardson RFPD
from US$0.80
|
-
|
Buy Now |
Download ADA4800-KGD Data Sheet. Available as Known Good Die and fully guaranteed to data sheet specifications. |
Integrated active load and gain of 1 buffer |
Very low buffer power consumption as low as 20 mW on chip |
Power save feature to reduce active load current by GPO control |
Fast settling time to 1%, 2 V step: 5 ns |
High buffer speed |
400 MHz, −3 dB bandwidth |
415 V/μs slew rate |
Adjustable buffer bandwidth |
Push-pull output stage |
Adjustable active load current |
Small package: 1.6 mm × 1.6 mm × 0.55 mm |
CCD Output Buffer Am | Analog Devices |
Buffer Amplifier, 400Mhz, Lfcsp Rohs Compliant: Yes |Analog Devices ADA4800ACPZ-R7 | Newark Electronics |
BUFFER AMPLIFIER, 400MHZ, LFCSP | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADA4800ACPZ-R7?
Additional datasheets, footprints and schematics for ADA4800ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4800ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4800ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4800ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4800ACPZ-R7 fall under?
The ADA4800ACPZ-R7 is listed under Video Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to ADA4800ACPZ-R7 when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4800ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4800ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4800ACPZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADA4800ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4800ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADA4800ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADA4800ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.