Status: | Production |
---|---|
Series: | ADA4610-2 |
RoHS: | Compliant |
Low offset voltage |
B grade: 0.4 mV maximum |
A grade: 1 mV maximum |
Low offset voltage drift |
B grade: 2 µV/°C maximum |
A grade: 8 µV/°C maximum (SOIC, MSOP, LFCSP packages) |
Low input bias current: 5 pA typical |
Dual-supply operation: ±5 V to ±15 V |
Low voltage noise: 0.45 µV p-p at 0.1 Hz to 10 Hz |
Voltage noise density: 7.30 nV/√Hz at f = 1 kHz |
Low THD + N: 0.00025% |
No phase reversal |
Rail-to-rail output |
Unity-gain stable |
Long-term offset voltage drift (10,000 hours): 5 µV typical |
Temperature hysteresis: 8 µV typical |
9/30V, JFET, OP, Low Noise, RR | Analog Devices |
Op-Amp, 16.3Mhz, -40 To 125Deg C, Nsoic | Newark Electronics |
OP-AMP, 16.3MHZ, -40 TO 125DEG C, NSOIC | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADA4610-2ARZ?
Additional datasheets, footprints and schematics for ADA4610-2ARZ are listed on our Part Details page. You can also find images and similar parts to ADA4610-2ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4610-2ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4610-2ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4610-2ARZ fall under?
The ADA4610-2ARZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to ADA4610-2ARZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4610-2ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4610-2ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4610-2ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADA4610-2ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4610-2ARZ often in real-time on the comparison pages.
What if I can't find stock of ADA4610-2ARZ?
You can fill out our help required form which you can use to request a quote for ADA4610-2ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.