Status: | Production |
---|---|
Series: | ADA4350 |
RoHS: | Compliant |
Prices starting from US$6.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.31
|
3
in stock
|
Buy Now | |
Analog Devices
from US$6.74
|
560
in stock
|
Buy Now | |
Newark Electronics
from US$12.38
|
90
in stock
|
Buy Now | |
element14
from US$12.52
|
90
in stock
|
Buy Now | |
Farnell
from US$11.80
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$10.20
|
50
in stock
|
Buy Now | |
Richardson RFPD
from US$10.63
|
-
|
Buy Now |
Low noise, low input bias current FET input amplifier |
Very low input bias current: ±0.25 pA typical at 25°C |
Low input voltage noise |
92 nV/√Hz typical at 10 Hz at 5 V |
5 nV/√Hz typical at 100 kHz at ±5 V |
Gain bandwidth product: 175 MHz |
Input capacitance |
3 pF typical, differential mode |
2 pF typical, common mode |
Integrated gain switching |
Sampling and feedback switch off leakage: ±0.5 pA typical |
Worst case tON/tOFF times: 105 ns typical/65 ns typical |
Integrated analog-to-digital converter (ADC) driver |
Differential mode and single-ended mode |
Adjustable output common-mode voltage |
−5 V to +3.8 V typical for ±5 V supply |
Wide output voltage swing: ±4.8V minimum for ±5 V supply |
Linear output current: 18 mA rms typical for ±5V supply |
See data sheet for additional features |
FET Input Analog Front End | Analog Devices |
Analogue Front End, 55Mhz, Tssop-28 | Newark Electronics |
ANALOGUE FRONT END, 55MHZ, TSSOP-28 | element14 |
AFE General Purpose 1ADC 5V 28-Pin TSSOP | RS |
MULTI-FUNCTION RECEIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADA4350ARUZ?
Additional datasheets, footprints and schematics for ADA4350ARUZ are listed on our Part Details page. You can also find images and similar parts to ADA4350ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4350ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4350ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4350ARUZ fall under?
The ADA4350ARUZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to ADA4350ARUZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4350ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4350ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4350ARUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADA4350ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4350ARUZ often in real-time on the comparison pages.
What if I can't find stock of ADA4350ARUZ?
You can fill out our help required form which you can use to request a quote for ADA4350ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.