Status: | Production |
---|---|
Series: | ADA4096-4 |
RoHS: | Compliant |
Prices starting from US$3.33
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$4.05
|
1,450
in stock
|
Buy Now | |
Newark Electronics
from US$4.97
|
1,303
in stock
|
Buy Now | |
Analog Devices
from US$3.33
|
1,138
in stock
|
Buy Now | |
element14
from US$4.82
|
1,123
in stock
|
Buy Now | |
Farnell
from US$4.67
|
1,123
in stock
|
Buy Now | |
Richardson RFPD
from US$4.58
|
-
|
Buy Now |
Input overvoltage protection, 32 V above and below the supply rails |
No phase reversal for input voltage up to ±32 V beyond the power supply |
Rail-to-rail input and output swing |
Low power: 60 μA per amplifier typical |
Unity-gain bandwidth |
800 kHz typical at VSY = ±15 V |
550 kHz typical at VSY = ±5 V |
465 kHz typical at VSY = ±1.5 V |
Single-supply operation: 3 V to 30 V |
Low offset voltage: 300 μV maximum |
Large signal voltage gain: 120 dB typical |
Unity gain stable |
Qualified for automotive applications |
Op-Amp, 786Khz, -40 To 125Deg C Rohs Compliant: Yes |Analog Devices ADA4096-4ACPZ-R7 | Newark Electronics |
30V,Micropower, OVP, RRIO OpAm | Analog Devices |
OP-AMP, 786KHZ, -40 TO 125DEG C | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADA4096-4ACPZ-R7?
Additional datasheets, footprints and schematics for ADA4096-4ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4096-4ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4096-4ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4096-4ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4096-4ACPZ-R7 fall under?
The ADA4096-4ACPZ-R7 is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to ADA4096-4ACPZ-R7 when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4096-4ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4096-4ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4096-4ACPZ-R7 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Analog Devices, element14 and Farnell have stock available or on a lead time for ADA4096-4ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4096-4ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADA4096-4ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADA4096-4ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.