Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$53.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$53.75
|
No stock
|
Buy Now |
Antenna Type | GPS |
---|---|
Frequency Min | - |
Frequency Max | - |
Antenna Mounting | Panel |
Gain | - |
VSWR | 2 |
Input Power | - |
Input Impedance | - |
Antenna Polarisation | - |
Product Range | - |
Antenna Applications | Bluetooth GSM Instrumentation & Telemetry Equipment WLAN |
Bandwidth | 2MHz |
Connector Type | SMA |
Frequency | 1575.42MHz |
Impedance | 50ohm |
ANTENNA, GSM PENTA/GPS, THRU HOLE | Farnell |
Where can I find additional details, specifications and documents for a ADA-1440-C-SMA/SMA?
Additional datasheets, footprints and schematics for ADA-1440-C-SMA/SMA are listed on our Part Details page. You can also find images and similar parts to ADA-1440-C-SMA/SMA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA-1440-C-SMA/SMA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA-1440-C-SMA/SMA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA-1440-C-SMA/SMA fall under?
The ADA-1440-C-SMA/SMA is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to ADA-1440-C-SMA/SMA when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA-1440-C-SMA/SMA you can contact the distributor directly for product support, shipping queries etc.
Is the ADA-1440-C-SMA/SMA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADA-1440-C-SMA/SMA have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ADA-1440-C-SMA/SMA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA-1440-C-SMA/SMA often in real-time on the comparison pages.
What if I can't find stock of ADA-1440-C-SMA/SMA?
You can fill out our help required form which you can use to request a quote for ADA-1440-C-SMA/SMA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.