Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Function | Mixed-Signal Front End |
---|---|
Supply Voltage Min | 3.47V |
Supply Voltage Max | 3.14V |
IC Package Type | BGA |
No. of Pins | 196Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a AD9993BBCZ?
Additional datasheets, footprints and schematics for AD9993BBCZ are listed on our Part Details page. You can also find images and similar parts to AD9993BBCZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9993BBCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9993BBCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9993BBCZ fall under?
The AD9993BBCZ is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to AD9993BBCZ when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9993BBCZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9993BBCZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD9993BBCZ have stock available?
There is no stock from authorised distributors for AD9993BBCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9993BBCZ often in real-time on the comparison pages.
What if I can't find stock of AD9993BBCZ?
You can fill out our help required form which you can use to request a quote for AD9993BBCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.