AD9958/PCBZ Direct Digital Synthesis (DDS) by Analog Devices

Status: Production
Series: AD9958
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9958 consists of two DDS cores that provide independentfrequency, phase, and amplitude control on each channel.This flexibility can be used to correct imbalances betweensignals due to analog processing, such as filtering, amplification,or PCB layout related mismatches. Because both channels sharea common system clock, they are inherently synchronized.Synchronization of multiple devices is supported.The AD9958 can perform up to a 16-level modulation offrequency, phase, or amplitude (FSK, PSK, ASK). Modulation isperformed by applying data to the profile pins. In addition, theAD9958 also supports linear sweep of frequency, phase, oramplitude for

Where to Buy

Prices starting from US$550.00

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$552.29
25
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$586.27
3
in stock
Buy Now
Logo for element14
element14
from US$620.20
3
in stock
Buy Now
Logo for Farnell
Farnell
from US$583.70
3
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$550.00
2
in stock
Buy Now

Features

2 synchronized DDS channels at 500 MSPS
Independent frequency/phase/amplitude control between channels
Matched latencies for frequency/phase/amplitude changes
Excellent channel-to-channel isolation (>72 dB)
Linear frequency/phase/amplitude sweeping capability
Up to 16 levels of frequency/phase/amplitude modulation (pin-selectable)
2 integrated 10-bit digital-to-analog converters (DACs)
Individually programmable DAC full-scale currents
0.12 Hz or better frequency tuning resolution
14-bit phase offset resolution
10-bit output amplitude scaling resolution
Serial I/O port interface (SPI) with 800 Mbps data throughput
Software-/hardware-controlled power-down
Dual supply operation (1.8 V DDS core/3.3 V serial I/O)
Multiple device synchronization
Selectable 4× to 20× REFCLK multiplier (PLL)
Selectable REFCLK crystal oscillator
56-lead LFCSP

Alternative Descriptions

500 MHz 10-Bit Dual DDS PB fre | Analog Devices
Eval Board, Direct Digital Synthesizer | Newark Electronics
EVAL BOARD, DIRECT DIGITAL SYNTHESIZER | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9958/PCBZ?

Additional datasheets, footprints and schematics for AD9958/PCBZ are listed on our Part Details page. You can also find images and similar parts to AD9958/PCBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9958/PCBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9958/PCBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9958/PCBZ fall under?

The AD9958/PCBZ is listed under Direct Digital Synthesis (DDS).

Can I view similar or alternative parts?

You can view similar parts to AD9958/PCBZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9958/PCBZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9958/PCBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9958/PCBZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD9958/PCBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9958/PCBZ often in real-time on the comparison pages.

What if I can't find stock of AD9958/PCBZ?

You can fill out our help required form which you can use to request a quote for AD9958/PCBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay