Status: | Production |
---|---|
Series: | AD9954 |
RoHS: | Compliant |
400 MSPS internal clock speed |
Integrated 14-bit DAC |
Programmable phase/amplitude dithering |
32-bit frequency tuning accuracy 14-bit phase tuning accuracy |
Phase noise better than –120 dBc/Hz |
Excellent dynamic performance |
>80 dB narrowband SFDR |
Serial input/output (I/O) control |
Ultrahigh speed analog comparator |
Automatic linear and nonlinear frequency sweeping |
4 frequency/phase offset profiles |
1.8 V power supply |
Software and hardware controlled power-down |
48-lead TQFP Integrated 1024 word × 32-bit RAM |
PLL-based REFCLK multiplier |
Internal oscillator, can be driven by a single crystal |
Phase modulation capability |
Multichip synchronization |
DIRECT DIGITAL SYNTHESIZER, 200MHZ, TQFP | Farnell |
Direct Digital Synthesizer, 200Mhz, Tqfp | Newark Electronics |
LINEAR ICS, OTHER | Richardson RFPD |
400 MSPS DDS w/14 bit DAC | Analog Devices |
Where can I find additional details, specifications and documents for a AD9954YSVZ?
Additional datasheets, footprints and schematics for AD9954YSVZ are listed on our Part Details page. You can also find images and similar parts to AD9954YSVZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9954YSVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9954YSVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9954YSVZ fall under?
The AD9954YSVZ is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to AD9954YSVZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9954YSVZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9954YSVZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9954YSVZ have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Richardson RFPD and Analog Devices have stock available or on a lead time for AD9954YSVZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9954YSVZ often in real-time on the comparison pages.
What if I can't find stock of AD9954YSVZ?
You can fill out our help required form which you can use to request a quote for AD9954YSVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.