Status: | Production |
---|---|
Series: | AD9945 |
RoHS: | Compliant |
40 MSPS Correlated Double Sampler (CDS) |
6 dB to 40 dB 10-Bit Variable Gain Amplifier (VGA) |
Low Noise Optical Black Clamp Circuit |
Preblanking Function |
12-Bit 40 MSPS A/D Converter |
No Missing Codes Guaranteed |
3-Wire Serial Digital Interface |
3 V Single-Supply Operation |
Low Power: 140 mW @ 3 V Supply |
Space-Saving 32-Lead |
5 mm × 5 mm LFCSP |
CCD SIGNAL PROCESSOR, 12BIT, LFCSP-EP-32 | Farnell |
Ccd Signal Processor, 12Bit, Lfcsp-Ep-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a AD9945KCPZ?
Additional datasheets, footprints and schematics for AD9945KCPZ are listed on our Part Details page. You can also find images and similar parts to AD9945KCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9945KCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9945KCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9945KCPZ fall under?
The AD9945KCPZ is listed under CCD and Imaging Front Ends.
Can I view similar or alternative parts?
You can view similar parts to AD9945KCPZ when available in the CCD and Imaging Front Ends range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9945KCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9945KCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9945KCPZ have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and CoreStaff have stock available or on a lead time for AD9945KCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9945KCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9945KCPZ?
You can fill out our help required form which you can use to request a quote for AD9945KCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.