AD9910/PCBZ Direct Digital Synthesis (DDS) by Analog Devices

Status: Production
Series: AD9910
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9910 is a direct digital synthesizer (DDS) featuringan integrated 14-bit DAC and supporting sample rates up to1 GSPS. The AD9910 employs an advanced, proprietary DDStechnology that provides a significant reduction in power consumptionwithout sacrificing performance. The DDS/DACcombination forms a digitally programmable, high frequency,analog output synthesizer capable of generating a frequencyagile sinusoidal waveform at frequencies up to 400 MHz.The user has access to the three signal control parameters thatcontrol the DDS: frequency, phase, and amplitude. The DDSprovides fast frequency hopping and frequency tuning resolutionwith its 32-bit accumulator. With a 1 GSPS sample rate, thetuning resolution is ~0.23 Hz. The DDS also enables fast phaseand amplitude switching capability.The AD9910 is controlled by programming its internal controlregisters via a serial I/O port. The AD9910 includes an integratedstatic RAM to support various combinations of frequency, phase,and/or amplitude modulation. The AD9910 also supports a userdefined, digitally controlled, digital ramp mode of operation. Inthis mode, the frequency, phase, or amplitude can be variedlinearly over time. For more advanced modulation functions, ahigh speed parallel data input port is included to enable directfrequency, phase, amplitude, or polar modulation.The AD9910 is specified to operate over the extended industrialtemperature range.

Where to Buy

Prices starting from US$613.00

Distributor Stock
Logo for RS
RS
from US$760.96
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$692.57
1
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$613.00
1
in stock
Buy Now
Logo for element14
element14
from US$697.82
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$653.53
1
in stock
Buy Now

Features

1 GSPS internal clock speed (up to 400 MHz analog output)
Integrated 1 GSPS, 14-bit DAC
0.23 Hz or better frequency resolution
Phase noise ≤ −125 dBc/Hz at 1 kHz offset (400 MHz carrier)
Excellent dynamic performance with >80 dB narrow-band SFDR
Serial input/output (I/O) control
Automatic linear or arbitrary frequency, phase, and amplitude sweep capability
8 frequency and phase offset profiles
Sin(x)/(x) correction (inverse sinc filter)
1.8 V and 3.3 V power supplies
Software and hardware controlled power-down
100-lead TQFP_EP package
Integrated 1024 word × 32-bit RAM
PLL REFCLK multiplier
Parallel datapath interface
Internal oscillator can be driven by a single crystal
Phase modulation capability
Amplitude modulation capability
Multichip synchronization

Alternative Descriptions

Evaluation Board DDS 1GSPS 14-Bit 3.3V | RS
Eval Board, Direct Digital Synthesizer | Newark Electronics
EVAL BOARD, DIRECT DIGITAL SYNTHESIZER | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9910/PCBZ?

Additional datasheets, footprints and schematics for AD9910/PCBZ are listed on our Part Details page. You can also find images and similar parts to AD9910/PCBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9910/PCBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9910/PCBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9910/PCBZ fall under?

The AD9910/PCBZ is listed under Direct Digital Synthesis (DDS).

Can I view similar or alternative parts?

You can view similar parts to AD9910/PCBZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9910/PCBZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9910/PCBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9910/PCBZ have stock available?

Authorised distributors including RS, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for AD9910/PCBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9910/PCBZ often in real-time on the comparison pages.

What if I can't find stock of AD9910/PCBZ?

You can fill out our help required form which you can use to request a quote for AD9910/PCBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay