Status: | Production |
---|---|
Series: | AD9859 |
RoHS: | Compliant |
400 MSPS internal clock speed |
Integrated 10-bit DAC |
32-bit tuning word |
Phase noise ≤ –120 dBc/Hz at 1 kHz offset (DAC output) |
Excellent dynamic performance |
>75 dB SFDR at 160 MHz (±100 kHz offset) AOUT |
Serial input/output (I/O) control |
1.8 V power supply |
Software and hardware controlled power-down |
48-lead TQFP/EP package |
PLL REFCLK multiplier (4× to 20×) |
Internal oscillator; can be driven by a single crystal |
Phase modulation capability |
Multichip synchronization |
AD9859 400 MSPS DDS w/ 10 BIT | Analog Devices |
Direct Digital Synthesizer, 10Bit, Tqfp | Newark Electronics |
DIRECT DIGITAL SYNTHESIZER, 10BIT, TQFP | element14 |
Where can I find additional details, specifications and documents for a AD9859YSVZ?
Additional datasheets, footprints and schematics for AD9859YSVZ are listed on our Part Details page. You can also find images and similar parts to AD9859YSVZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9859YSVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9859YSVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9859YSVZ fall under?
The AD9859YSVZ is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to AD9859YSVZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9859YSVZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9859YSVZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9859YSVZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD9859YSVZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9859YSVZ often in real-time on the comparison pages.
What if I can't find stock of AD9859YSVZ?
You can fill out our help required form which you can use to request a quote for AD9859YSVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.