AD9857ASTZ Quadrature Digital Up Converters (QDUC) by Analog Devices

Status: Production
Series: AD9857
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9857 integrates a high speed direct digital synthesizer(DDS), a high performance, high speed, 14-bit digital-to-analogconverter (DAC), clock multiplier circuitry, digital filters, andother DSP functions onto a single chip, to form a completequadrature digital upconverter device. The AD9857 is intendedto function as a universal I/Q modulator and agile upconverter,single-tone DDS, or interpolating DAC for communications

Where to Buy

Prices starting from US$27.00

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$36.95
24
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$27.00
13
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$69.40
11
in stock
Buy Now
Logo for element14
element14
from US$58.90
11
in stock
Buy Now
Logo for Farnell
Farnell
from US$55.07
11
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$52.05
-
Buy Now

Features

200 MHz internal clock rate
14-bit data path
Excellent dynamic performance: 80 dB SFDR @ 65 MHz (±100 kHz) AOUT
4× to 20× programmable reference clock multiplier
Reference clock multiplier PLL lock detect indicator
Internal 32-bit quadrature DDS
FSK capability
8-bit output amplitude control
Single-pin power-down function
Four programmable, pin-selectable signal profiles
SIN(x)/x correction (inverse SINC function)
Simplified control interface 10 MHz serial, 2-wire or 3-wire SPI®-compatible

Alternative Descriptions

14 BIT 200 MSPS QUAD DIG UPCON | Analog Devices
Synthesizer, 14Bit, 6.4Mhz, Lqfp-80 | Newark Electronics
SYNTHESIZER, 14BIT, 6.4MHZ, LQFP-80 | element14
UP/DOWN CONVERTER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9857ASTZ?

Additional datasheets, footprints and schematics for AD9857ASTZ are listed on our Part Details page. You can also find images and similar parts to AD9857ASTZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9857ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9857ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9857ASTZ fall under?

The AD9857ASTZ is listed under Quadrature Digital Up Converters (QDUC).

Can I view similar or alternative parts?

You can view similar parts to AD9857ASTZ when available in the Quadrature Digital Up Converters (QDUC) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9857ASTZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9857ASTZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9857ASTZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9857ASTZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9857ASTZ often in real-time on the comparison pages.

What if I can't find stock of AD9857ASTZ?

You can fill out our help required form which you can use to request a quote for AD9857ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay