AD9852ASTZ Part Information

Details for AD9852ASTZ by Analog Devices

Electronic & Electrical Components>Semiconductors - ICs>Logic

Part Downloads

Part Features

  • 300 MHz internal clock rate FSK, BPSK, PSK, chirp, AM operation Dual integrated 12-bit D/A converters Ultrahigh speed comparator, 3 ps rms jitter Excellent dynamic performance 80 dB SFDR at 100 MHz (u00b11 MHz) AOUT 4u00d7 to 20u00d7 programmable reference clock multiplier Dual 48-bit programmable frequency registers Dual 14-bit programmable phase offset registers 12-bit programmable amplitude modulation and on/off output shaped keying function Single-pin FSK and BPSK data interfaces PSK capability via I/O interface Linear or nonlinear FM chirp functions with single pin frequency hold function Frequency ramped FSK <25 ps rms total jitter in clock generator mode Automatic bidirectional frequency sweeping Sin(x)/x correction Simplified control interface 10 MHz serial 2-wire or 3-wire SPI-compatible 100 MHz parallel 8-bit programming 3.3 V single supply Multiple power-down functions Single-ended or differential input reference clock Small, 80-lead LQFP or TQFP with exposed pad

Part Specifications

Logic Family / Base Number -
Logic Type -
No. of Channels 1Channels
Line Configuration -
Supply Voltage Min 3.135V
Supply Voltage Max 3.465V
Logic Case Style LQFP
No. of Pins 80Pins
Logic IC Family -
Logic IC Base Number -
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range AD9852 Series
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)
IC Function Direct Digital Synthesizer
IC Package Type LQFP
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9852ASTZ?

Additional datasheets, footprints and schematics for AD9852ASTZ are listed in our Part Details tab. You can also find the AD9852ASTZ image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9852ASTZ in the Pricing & Inventory tab next to part details. You can view AD9852ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9852ASTZ fall under?

The AD9852ASTZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.

Can I view similar or alternative parts?

You can view similar parts to AD9852ASTZ when available in the Logic range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9852ASTZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9852ASTZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for AD9852ASTZ have stock available?

There is no stock from authorised distributors for AD9852ASTZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9852ASTZ often in real-time on the comparison pages.

What if I can't find stock of AD9852ASTZ?

You can fill out our help required form which you can use to request a quote for AD9852ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for AD9852ASTZ

Loading...
Loading Results for AD9852ASTZ
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us