Status: | Production |
---|---|
Series: | AD9838 |
RoHS: | Compliant |
2.3 V to 5.5 V power supply |
MCLK speed: 16 MHz (B grade), 5 MHz (A grade) |
Output frequency up to 8 MHz |
Sinusoidal and Triangular Outputs |
On-board comparator |
3-wire SPI interface |
Extended temperature range: −40°C to +125°C |
See datasheet for additional features |
Low Cost DDS IC. | Analog Devices |
FREQUENCY SYNTHESIZER, 2.3-5.5V, LFCSP | Farnell |
Frequency Synthesizer, 2.3-5.5V, Lfcsp Rohs Compliant: Yes |Analog Devices AD9838BCPZ-RL7 | Newark Electronics |
Where can I find additional details, specifications and documents for a AD9838BCPZ-RL7?
Additional datasheets, footprints and schematics for AD9838BCPZ-RL7 are listed on our Part Details page. You can also find images and similar parts to AD9838BCPZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9838BCPZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9838BCPZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9838BCPZ-RL7 fall under?
The AD9838BCPZ-RL7 is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to AD9838BCPZ-RL7 when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9838BCPZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9838BCPZ-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9838BCPZ-RL7 have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Farnell, Newark Electronics and element14 have stock available or on a lead time for AD9838BCPZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9838BCPZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of AD9838BCPZ-RL7?
You can fill out our help required form which you can use to request a quote for AD9838BCPZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.