Status: | Production |
---|---|
Series: | AD9837 |
RoHS: | Compliant |
Digitally programmable frequency and phase |
8.5 mW power consumption at 2.3 V |
MCLK speed: 16 MHz (B grade), 5 MHz (A grade) |
28-bit resolution: 0.06 Hz at 16 MHz reference clock |
Sinusoidal, triangular, and square wave outputs |
2.3 V to 5.5 V power supply |
3-Wire SPI interface |
See datasheet for additional features |
Low Cost DDS IC. | Analog Devices |
IC, PGM CLOCK GENERATOR, 2.3-5.5V, LFCSP | element14 |
Ic, Pgm Clock Generator, 2.3-5.5V, Lfcsp Rohs Compliant: Yes |Analog Devices AD9837BCPZ-RL7 | Newark Electronics |
Where can I find additional details, specifications and documents for a AD9837BCPZ-RL7?
Additional datasheets, footprints and schematics for AD9837BCPZ-RL7 are listed on our Part Details page. You can also find images and similar parts to AD9837BCPZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9837BCPZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9837BCPZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9837BCPZ-RL7 fall under?
The AD9837BCPZ-RL7 is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to AD9837BCPZ-RL7 when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9837BCPZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9837BCPZ-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9837BCPZ-RL7 have stock available?
Authorised distributors including Chip One Stop, Analog Devices, element14, Newark Electronics and Farnell have stock available or on a lead time for AD9837BCPZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9837BCPZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of AD9837BCPZ-RL7?
You can fill out our help required form which you can use to request a quote for AD9837BCPZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.