Status: | Production |
---|---|
Series: | AD9833 |
RoHS: | Compliant |
Prices starting from US$5.81
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$5.81 |
No stock
|
Buy Now | |
Analog Devices | US$8.42 |
1,024
|
Buy Now | |
Schukat Electronic | US$7.54 |
675
|
Buy Now | |
Transfer Multisort Elektronik | US$8.77 |
138
|
Buy Now | |
Chip One Stop | US$11.10 |
49
|
Buy Now | |
Newark Electronics | US$8.68 |
-
|
Buy Now | |
element14 | US$9.02 |
-
|
Buy Now | |
Richardson RFPD | US$8.76 |
-
|
Buy Now |
Digitally programmable frequency and phase |
12.65 mW power consumption at 3 V |
0 MHz to 12.5 MHz output frequency range |
28-bit resolution: 0.1 Hz at 25 MHz reference clock |
Sinusoidal, triangular, and square wave outputs |
2.3 V to 5.5 V power supply |
No external components required |
3-wire SPI interface |
Extended temperature range: −40°C to +105°C |
Power-down option |
10-lead MSOP package |
AEC-Q100 qualified for automotive applicationsAD9833-EP supports defense and aerospace applications (AQEC standard) |
Download AD9833-EP data sheet (pdf) |
Temperature range: |
−55°C to +125°C |
Controlled manufacturing baseline |
1 assembly/test site |
1 fabrication site |
Enhanced product change notification |
Qualification data available upon request |
V62/14619-01XE DSCC Drawing Number |
10 bit, 10 pin DDS | Analog Devices |
HF Waveform Gen prog 0-12,5MHz MSOP10 | Schukat Electronic |
IC: DDS/DAC converter | Transfer Multisort Elektronik |
Direct Digital Synthesizer, 105Degc | Newark Electronics |
SYNTHESIZER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9833BRMZ?
Additional datasheets, footprints and schematics for AD9833BRMZ are listed on our Part Details page. You can also find images and similar parts to AD9833BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9833BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9833BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9833BRMZ fall under?
The AD9833BRMZ is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to AD9833BRMZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9833BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9833BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9833BRMZ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Transfer Multisort Elektronik, Chip One Stop and Farnell have stock available or on a lead time for AD9833BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9833BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD9833BRMZ?
You can fill out our help required form which you can use to request a quote for AD9833BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.