AD9826KRSZ CCD and Imaging Front Ends by Analog Devices

Status: Production
Series: AD9826
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9826 is a complete analog signal processor for imaging

Where to Buy

Prices starting from US$7.32

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$7.32
718
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.76
92
in stock
Buy Now
Logo for element14
element14
from US$9.45
92
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.67
92
in stock
Buy Now

Features

16-Bit 15 MSPS A/D Converter
3-Channel 16-Bit Operation up to 15 MSPS
1-Channel 16-Bit Operation up to 12.5 MSPS
2-Channel Mode for Mono Sensors with Odd/Even Outputs
Correlated Double Sampling
1~6x Programmable Gain
±300 mV Programmable Offset
Input Clamp Circuitry
Internal Voltage Reference
Multiplexed Byte-Wide Output
Optional Single Byte Output Mode
3-Wire Serial Digital Interface

Alternative Descriptions

Analogue Signal Processor, 16Bit, Ssop28 | Newark Electronics
ANALOGUE SIGNAL PROCESSOR, 16BIT, SSOP28 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9826KRSZ?

Additional datasheets, footprints and schematics for AD9826KRSZ are listed on our Part Details page. You can also find images and similar parts to AD9826KRSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9826KRSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9826KRSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9826KRSZ fall under?

The AD9826KRSZ is listed under CCD and Imaging Front Ends.

Can I view similar or alternative parts?

You can view similar parts to AD9826KRSZ when available in the CCD and Imaging Front Ends range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9826KRSZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9826KRSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9826KRSZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9826KRSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9826KRSZ often in real-time on the comparison pages.

What if I can't find stock of AD9826KRSZ?

You can fill out our help required form which you can use to request a quote for AD9826KRSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay