Status: | Production |
---|---|
Series: | AD9786 |
RoHS: | Compliant |
16-Bit Resolution with Up to 500 MSPS DAC Update Rate |
Noise Floor Performance: -164 dBm/Hz @ 20 MHz output |
IMD to 300 MHz: < -70 dBc |
DNL: ± 0.75 LSB |
Selectable 2×/4×/8× High Performance Interpolation Filters: 200 MSPS Data Rate |
SFDR @ 10 MHz: 86 dBc |
Direct IF Transmission Frequencies |
100-300 MHz and Higher |
Selectable Data Format: |
Twos Complement or Straight Binary |
LVTTL/CMOS Compatible Inputs |
Versatile Clock Interface |
Programmable via SPI Port |
16BIT 200/500 MSPS TxDAC+ | Analog Devices |
Da Converter, 16Bit, 500Msps, Tqfp-Ep | Newark Electronics |
DA CONVERTER, 16BIT, 500MSPS, TQFP-EP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9786BSVZ?
Additional datasheets, footprints and schematics for AD9786BSVZ are listed on our Part Details page. You can also find images and similar parts to AD9786BSVZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9786BSVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9786BSVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9786BSVZ fall under?
The AD9786BSVZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9786BSVZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9786BSVZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9786BSVZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9786BSVZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD9786BSVZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9786BSVZ often in real-time on the comparison pages.
What if I can't find stock of AD9786BSVZ?
You can fill out our help required form which you can use to request a quote for AD9786BSVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.