Status: | Production |
---|---|
Series: | AD9783 |
RoHS: | Compliant |
High dynamic range, dual DAC parts |
Low noise and intermodulation distortion |
Single carrier W-CDMA ACLR = 80 dBc @ 61.44 MHz IF |
Innovative switching output stage permits usable outputs beyond Nyquist frequency |
LVDS inputs with dual-port or optional interleaved single-port operation |
Differential analog current outputs are programmable from 8.6 mA to 31.7 mA full scale |
Auxiliary 10-bit current DACs with source/sink capability for external offset nulling |
See Data Sheet for Additional Information |
Dual 16B, 500 MSPS LVDS DAC | Analog Devices |
Da Converter, 16Bit, 500Msps, Lfcsp-Ep | Newark Electronics |
DA CONVERTER, 16BIT, 500MSPS, LFCSP-EP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9783BCPZ?
Additional datasheets, footprints and schematics for AD9783BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9783BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9783BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9783BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9783BCPZ fall under?
The AD9783BCPZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9783BCPZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9783BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9783BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9783BCPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9783BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9783BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9783BCPZ?
You can fill out our help required form which you can use to request a quote for AD9783BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.